Keystone Electronics Corp. Battery Clip-Grounded Contact, C Cell, 86

Description
Part Number: 86 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 86 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-Grounded Contact, C Cell, - 86 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-Grounded Contact, C Cell,
86
Battery Clip-Grounded Contact, C Cell, 86
Part Number: 86 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 86

  • # of Cells: 1
  • Cell Size: C
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-86-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-86-ND
Battery Holders, Clips, Contacts 36-86-ND
Battery Contact Clip C 1 Cell Solder Lug

Battery Contact Clip C 1 Cell Solder Lug

Buy Now Datasheet
Battery Clip, C, Panel; Battery Sizes Accepted Keystone - 90B0646 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, C, Panel; Battery Sizes Accepted Keystone
90B0646
Battery Clip, C, Panel; Battery Sizes Accepted Keystone 90B0646
BATTERY CLIP, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Spring Steel; For Use With:C Batteries RoHS Compliant: Yes

BATTERY CLIP, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Spring Steel; For Use With:C Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 86 36-86-ND 90B0646
Product Name Battery Clip-Grounded Contact, C Cell, Battery Holders, Clips, Contacts Battery Clip, C, Panel; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Locking Holder for CR1220 on T&R - 2894TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
2 C Cell Holder, Series Connection - 149 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers