Keystone Electronics Corp. Battery Holders, Clips, Contacts 85-8

Description
"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"
Request a Quote Datasheet
Description
"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-85-8-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-85-8-ND
Battery Holders, Clips, Contacts 36-85-8-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

Buy Now Datasheet
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone - 16F432 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
16F432
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone 16F432
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Fiber; For Use With:9V Batteries RoHS Compliant: Yes

BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Fiber; For Use With:9V Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-85-8-ND 16F432
Product Name Battery Holders, Clips, Contacts Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
Type Battery Snaps
Cell Capacity Single Cell
Number of Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2992-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 6119598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting PC / Socket Mount
View Details