Keystone Electronics Corp. SMT Holder for 23mm Cell-Matte Tin Plate on T&R 3084TR

Description
Part Number: 3084TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3084TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 23mm Cell-Matte Tin Plate on T&R - 3084TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 23mm Cell-Matte Tin Plate on T&R
3084TR
SMT Holder for 23mm Cell-Matte Tin Plate on T&R 3084TR
Part Number: 3084TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder

Part Number: 3084TR

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3084TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3084TR-ND
Battery Holders, Clips, Contacts 36-3084TR-ND
Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Pos, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0438 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Pos, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0438
Battery Contact, Pos, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0438
BATTERY CONTACT, POS, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POS, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3084TR 36-3084TR-ND 25T0438
Product Name SMT Holder for 23mm Cell-Matte Tin Plate on T&R Battery Holders, Clips, Contacts Battery Contact, Pos, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1/2AA or CR2 Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
Battery Products - Battery Holders, Clips, Contacts - 122TR - Win Source Electronics
Specs
Cell Capacity Single Cell
View Details
2 suppliers
Vinyl 9 Volt I Style Strap-6
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers