Keystone Electronics Corp. Battery Clip-9V Lithium 66

Description
Part Number: 66 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 66 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-9V Lithium - 66 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-9V Lithium
66
Battery Clip-9V Lithium 66
Part Number: 66 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 66

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M
  • Cell Size: 9 Volt
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-66-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-66-ND
Battery Holders, Clips, Contacts 36-66-ND
Battery Contact Clip 9V 1 Cell SMD (SMT) Tab

Battery Contact Clip 9V 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 66 36-66-ND
Product Name Battery Clip-9V Lithium Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Premium 9 Volt Strap-T Style-6
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 1/2AA or CR2 Battery - 108 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
3 N or A23 Cell Holder, Solder Lug - 156 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
1 C Cell Holder, PC - 2224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers