Keystone Electronics Corp. 1/3 N Cell Holder, THM, Flair Leg 503

Description
Part Number: 503 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM Type: Holder 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A
Request a Quote Datasheet
Description
Part Number: 503 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM Type: Holder 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/3 N Cell Holder, THM, Flair Leg - 503 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/3 N Cell Holder, THM, Flair Leg
503
1/3 N Cell Holder, THM, Flair Leg 503
Part Number: 503 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM Type: Holder 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A

Part Number: 503

  • # of Cells: 1
  • Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108
  • Cell Size: 1/3 N
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • Type: Holder
  • 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V313,PX76A
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-503-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-503-ND
Battery Holders, Clips, Contacts 36-503-ND
Battery Holder (Open) 1/3N 1 Cell PC Pin

Battery Holder (Open) 1/3N 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0455 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone
25T0455
Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone 25T0455
BATTERY HOLDER, 1/3 N CELL, THROUGH HOLE; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; For Use With:1/3N Lithium Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1/3 N CELL, THROUGH HOLE; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; For Use With:1/3N Lithium Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
1/3 N BATTERY HOLDER, Thru Hole Mount, 1 Cell, Plastic - 70182378 - Allied Electronics, Inc.
Fort Worth, TX, USA
1/3 N BATTERY HOLDER, Thru Hole Mount, 1 Cell, Plastic
70182378
1/3 N BATTERY HOLDER, Thru Hole Mount, 1 Cell, Plastic 70182378
1/3 N BATTERY HOLDER, Thru Hole Mount, 1 Cell, Plastic

1/3 N BATTERY HOLDER, Thru Hole Mount, 1 Cell, Plastic

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 503 36-503-ND 25T0455 70182378
Product Name 1/3 N Cell Holder, THM, Flair Leg Battery Holders, Clips, Contacts Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone 1/3 N BATTERY HOLDER, Thru Hole Mount, 1 Cell, Plastic
Type Plastic Holder Holder (Open) Plastic Holder
Material Nylon- High Temp UL 94 V-0 Polypropylene (Holder)
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2430 Cell-Tin Nickel Plate - 3006 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-289-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) - 1091 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers