Keystone Electronics Corp. SMT Holder For 1/3 N Cell 498

Description
Part Number: 498 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder 2 button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A
Request a Quote Datasheet
Description
Part Number: 498 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder 2 button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder For 1/3 N Cell - 498 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder For 1/3 N Cell
498
SMT Holder For 1/3 N Cell 498
Part Number: 498 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder 2 button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A

Part Number: 498

  • # of Cells: 1
  • Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108
  • Cell Size: 1/3 N
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
  • 2 button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V313,PX76A
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-498-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-498-ND
Battery Holders, Clips, Contacts 36-498-ND
Battery Holder (Open) 1/3N 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1/3N 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 1/3N Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0453 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/3N Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0453
Battery Holder, 1/3N Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0453
BATTERY HOLDER, 1/3N CELL, SURFACE MT; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/3N Lithium Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 1/3N CELL, SURFACE MT; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/3N Lithium Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 498 36-498-ND 25T0453
Product Name SMT Holder For 1/3 N Cell Battery Holders, Clips, Contacts Battery Holder, 1/3N Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-290-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 N or 12V Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for AA Battery - 1028 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers