Keystone Electronics Corp. Component Clip 69

Description
Part Number: 69 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 69 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip - 69 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip
69
Component Clip 69
Part Number: 69 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 69

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-69-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-69-ND
Battery Holders, Clips, Contacts 36-69-ND
Battery Holder Clip (No Contacts) AA 2 Cell

Battery Holder Clip (No Contacts) AA 2 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 69 36-69-ND
Product Name Component Clip Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3020TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R - 1056TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Plastic
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3022TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers