Keystone Electronics Corp. SMT Holder for 2354 Cell-Matte Tin Plate on T&R 3090TR

Description
Part Number: 3090TR # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3090TR # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2354 Cell-Matte Tin Plate on T&R - 3090TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2354 Cell-Matte Tin Plate on T&R
3090TR
SMT Holder for 2354 Cell-Matte Tin Plate on T&R 3090TR
Part Number: 3090TR # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 3090TR

  • # of Cells: 1
  • Battery Reference: 2354
  • Cell Size: 23mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3090TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3090TR-ND
Battery Holders, Clips, Contacts 36-3090TR-ND
Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Pos, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0444 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Pos, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0444
Battery Contact, Pos, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0444
BATTERY CONTACT, POS, 23MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POS, 23MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3090TR 36-3090TR-ND 25T0444
Product Name SMT Holder for 2354 Cell-Matte Tin Plate on T&R Battery Holders, Clips, Contacts Battery Contact, Pos, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-118-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Polarized SMT Holder for 18350 Battery - 1096P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size C
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1063TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers