Keystone Electronics Corp. Shielded 9 Volt Strap-T Style-6" Leads 81-6

Description
Part Number: 81-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 81-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded 9 Volt Strap-T Style-6
New Hyde Park, NY, USA
Shielded 9 Volt Strap-T Style-6" Leads
81-6
Shielded 9 Volt Strap-T Style-6" Leads 81-6
Part Number: 81-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap

Part Number: 81-6

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-81-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-81-6-ND
Battery Holders, Clips, Contacts 36-81-6-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone - 31C0662 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
31C0662
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone 31C0662
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Polypropyle ne; Lead Length:6" RoHS Compliant: Yes

BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Polypropylene; Lead Length:6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 81-6 36-81-6-ND 31C0662
Product Name Shielded 9 Volt Strap-T Style-6" Leads Battery Holders, Clips, Contacts Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Snaps
Material ABS
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Molded 9 Volt I Style Strap-8
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2990-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details
Polarized THM Holder for AAA Battery w/ coil spring - 1075 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers