Keystone Electronics Corp. Battery Clip-9V Alkaline Vertical Aluminum 95

Description
Part Number: 95 # of Cells: 1 Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 95 # of Cells: 1 Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-9V Alkaline Vertical Aluminum - 95 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-9V Alkaline Vertical Aluminum
95
Battery Clip-9V Alkaline Vertical Aluminum 95
Part Number: 95 # of Cells: 1 Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 95

  • # of Cells: 1
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-95-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-95-ND
Battery Holders, Clips, Contacts 36-95-ND
Battery Holder Clip (No Contacts) 9V 1 Cell

Battery Holder Clip (No Contacts) 9V 1 Cell

Buy Now Datasheet
Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone - 94F9912 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone
94F9912
Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone 94F9912
BATTERY CLIP, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Aluminum; For Use With:9V Batteries RoHS Compliant: Yes

BATTERY CLIP, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; Body Material:Aluminum; For Use With:9V Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 95 36-95-ND 94F9912
Product Name Battery Clip-9V Alkaline Vertical Aluminum Battery Holders, Clips, Contacts Battery Clip, 9V, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

9V Cell Densi-Pak Holder - 245 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 18350 Cell w/ coil spring - 1110 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-1075-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Solder Lugs
View Details
4 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers