Keystone Electronics Corp. Shielded 9 Volt Strap-I Style-8" Leads 84-8

Description
Part Number: 84-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 84-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded 9 Volt Strap-I Style-8
New Hyde Park, NY, USA
Shielded 9 Volt Strap-I Style-8" Leads
84-8
Shielded 9 Volt Strap-I Style-8" Leads 84-8
Part Number: 84-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap

Part Number: 84-8

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-84-8-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-84-8-ND
Battery Holders, Clips, Contacts 36-84-8-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

Buy Now Datasheet
Battery Holder, 9V, Snap On; Battery Sizes Accepted Keystone - 52K6308 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 9V, Snap On; Battery Sizes Accepted Keystone
52K6308
Battery Holder, 9V, Snap On; Battery Sizes Accepted Keystone 52K6308
BATTERY HOLDER, 9V, SNAP ON; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 9V, SNAP ON; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 84-8 36-84-8-ND 52K6308
Product Name Shielded 9 Volt Strap-I Style-8" Leads Battery Holders, Clips, Contacts Battery Holder, 9V, Snap On; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Snaps
Material ABS
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-242-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2991TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
1/2AA Battery Holder w/ solder lugs - 1117 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details