Keystone Electronics Corp. SMT Contact-Tin Nickel Plate 55TR

Description
Part Number: 55TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet
Description
Part Number: 55TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate - 55TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate
55TR
SMT Contact-Tin Nickel Plate 55TR
Part Number: 55TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 55TR

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-55CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-55CT-ND
Battery Holders, Clips, Contacts 36-55CT-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-55DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-55DKR-ND
Battery Holders, Clips, Contacts 36-55DKR-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-55TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-55TR-ND
Battery Holders, Clips, Contacts 36-55TR-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 55TR 36-55CT-ND
Product Name SMT Contact-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-241-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
2 N or 12V Cell Holder, PC with Ribbon - 2472RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-244-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell - 1060 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers