Keystone Electronics Corp. Battery Holders, Clips, Contacts 5242

Description
Battery Contact Spring and Solid Button C 2 Cell
Request a Quote Datasheet
Description
Battery Contact Spring and Solid Button C 2 Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5242-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5242-ND
Battery Holders, Clips, Contacts 36-5242-ND
Battery Contact Spring and Solid Button C 2 Cell

Battery Contact Spring and Solid Button C 2 Cell

Buy Now Datasheet
Dual Battery Contact, C Cells; Battery Sizes Accepted Keystone - 25T0466 - Newark, An Avnet Company
Chicago, IL, United States
Dual Battery Contact, C Cells; Battery Sizes Accepted Keystone
25T0466
Dual Battery Contact, C Cells; Battery Sizes Accepted Keystone 25T0466
DUAL BATTERY CONTACT, C CELLS; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Spring / Button Contact; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

DUAL BATTERY CONTACT, C CELLS; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Spring / Button Contact; Battery Terminals:Spring; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-5242-ND 25T0466
Product Name Battery Holders, Clips, Contacts Dual Battery Contact, C Cells; Battery Sizes Accepted Keystone
Type Contact Spring and Solid Button
Unlock Full Specs
to access all available technical data

Similar Products

For 3 C Cell-1Contact Insulated - 1195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
Coin Cell Battery Holders - 2-1775485-4 - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details