Keystone Electronics Corp. SMT Contact-Matte Tin Plate 555

Description
Part Number: 555 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote
Description
Part Number: 555 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Contact-Matte Tin Plate, part number 555, is designed for secure mounting on printed circuit boards using a Snap-In design for through-hole installation. It accommodates battery sizes AAA, N, and A23, ensuring reliable spring tension that minimizes contact resistance. The clip is constructed from spring steel with a matte tin finish, which is suitable for lower soldering temperatures, making it ideal for applications involving temperature-sensitive components. The product features a flow-hole SMT solder tail design that enhances joint strength, and it is available on tape and reel for automated assembly processes. This component is particularly useful in applications requiring durability against shock and vibration while maintaining a low profile.

Datasheet Summary
Powered by GS/AI

The SMT Contact-Matte Tin Plate, part number 555, is designed for secure mounting on printed circuit boards using a Snap-In design for through-hole installation. It accommodates battery sizes AAA, N, and A23, ensuring reliable spring tension that minimizes contact resistance. The clip is constructed from spring steel with a matte tin finish, which is suitable for lower soldering temperatures, making it ideal for applications involving temperature-sensitive components. The product features a flow-hole SMT solder tail design that enhances joint strength, and it is available on tape and reel for automated assembly processes. This component is particularly useful in applications requiring durability against shock and vibration while maintaining a low profile.

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate - 555 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate
555
SMT Contact-Matte Tin Plate 555
Part Number: 555 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 555

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-555-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-555-ND
Battery Holders, Clips, Contacts 36-555-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0480 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0480
Battery Clip, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0480
BATTERY CLIP, AAA/N CELL, SURFACE MT; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:AAA / N Batteries RoHS Compliant: Yes

BATTERY CLIP, AAA/N CELL, SURFACE MT; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:AAA / N Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 555 36-555-ND 25T0480
Product Name SMT Contact-Matte Tin Plate Battery Holders, Clips, Contacts Battery Clip, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Top Loading Holder for (1) 2477 Cell - 1009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
2 AAA Cell Densi-Pak Holder - 2489 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
2 suppliers
3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
Molded 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers