Keystone Electronics Corp. SMT Holder for 16mm Cell 504

Description
Part Number: 504 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 504 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 16mm Cell - 504 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 16mm Cell
504
SMT Holder for 16mm Cell 504
Part Number: 504 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder

Part Number: 504

  • # of Cells: 1
  • Battery Reference: 1625,1632
  • Cell Size: 16mm Coin Cell
  • Material: LCP, UL 94V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-504-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-504-ND
Battery Holders, Clips, Contacts 36-504-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 504 36-504-ND
Product Name SMT Holder for 16mm Cell Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material LCP, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-267-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
1 AA Holder, PC - 2222 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R - 1091TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Aluminum Battery Holder, NEDA 210 - 184 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
2 suppliers