Keystone Electronics Corp. SMT Contact-Tin Nickel Plate-on T&R 56TR

Description
Part Number: 56TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip
Request a Quote Datasheet
Description
Part Number: 56TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate-on T&R - 56TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate-on T&R
56TR
SMT Contact-Tin Nickel Plate-on T&R 56TR
Part Number: 56TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip

Part Number: 56TR

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 250 / 13" reel
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-56TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-56TR-ND
Battery Holders, Clips, Contacts 36-56TR-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-56DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-56DKR-ND
Battery Holders, Clips, Contacts 36-56DKR-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-56CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-56CT-ND
Battery Holders, Clips, Contacts 36-56CT-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0487 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0487
Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0487
BATTERY CONTACT, AAA/N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AAA, N; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

BATTERY CONTACT, AAA/N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AAA, N; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 56TR 36-56TR-ND 25T0487
Product Name SMT Contact-Tin Nickel Plate-on T&R Battery Holders, Clips, Contacts Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R - 1070TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
3 suppliers
DL223 -6V Battery Holder, PC - 224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
SMT Dual Holder for 20700 & 21700 Cell w/ coil spring - 1124 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Dual Holder for 18350 Cell w/ coil spring - 1136 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers