Keystone Electronics Corp. SMT Holder for 20mm Cell Nickel Plate on T&R 3034TR

Description
Part Number: 3034TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder For Bulk version, request
Request a Quote
Description
Part Number: 3034TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder For Bulk version, request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer designed for 20mm batteries including DL2020, CR2025, and CR2032, with tin-nickel plating for low contact resistance and high-temperature soldering compatibility. Features dual spring contacts for reliable battery connection and solder tails outside the retainer for visual inspection. Packaged on tape and reel with 44mm width, 24mm pitch, and 1000 pieces per reel. Constructed from .010 inch phosphor bronze. Compatible with reflow soldering and standard pick-and-place assembly systems.

Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer designed for 20mm batteries including DL2020, CR2025, and CR2032, with tin-nickel plating for low contact resistance and high-temperature soldering compatibility. Features dual spring contacts for reliable battery connection and solder tails outside the retainer for visual inspection. Packaged on tape and reel with 44mm width, 24mm pitch, and 1000 pieces per reel. Constructed from .010 inch phosphor bronze. Compatible with reflow soldering and standard pick-and-place assembly systems.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20mm Cell Nickel Plate on T&R - 3034TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20mm Cell Nickel Plate on T&R
3034TR
SMT Holder for 20mm Cell Nickel Plate on T&R 3034TR
Part Number: 3034TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder For Bulk version, request

Part Number: 3034TR

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Nickel Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Holder
  • For Bulk version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3034CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3034CT-ND
Battery Holders, Clips, Contacts 36-3034CT-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3034TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3034TR-ND
Battery Holders, Clips, Contacts 36-3034TR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3034DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3034DKR-ND
Battery Holders, Clips, Contacts 36-3034DKR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Products - Battery Holders, Clips, Contacts - 3034TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
3034TR
Battery Products - Battery Holders, Clips, Contacts 3034TR
Win Source Part Number: 1365979-3034TR Category: Battery Products - Battery Holders, Clips, Contacts Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Tape & Reel Product Status: Active Mounting Type: PCB, Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Retainer Termination Style: SMD (SMT) Tab Number of Cells: 1 Height Above Board: 0.160" (4.06mm) Battery Type, Function: Coin Cell, Retainer Battery Cell Size: Coin, 20.0mm Battery Series: 2020, 2025, 2032

Win Source Part Number: 1365979-3034TR
Category: Battery Products - Battery Holders, Clips, Contacts
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: PCB, Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Retainer
Termination Style: SMD (SMT) Tab
Number of Cells: 1
Height Above Board: 0.160" (4.06mm)
Battery Type, Function: Coin Cell, Retainer
Battery Cell Size: Coin, 20.0mm
Battery Series: 2020, 2025, 2032

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3034TR 36-3034CT-ND 3034TR
Product Name SMT Holder for 20mm Cell Nickel Plate on T&R Battery Holders, Clips, Contacts Battery Products - Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Holder with PC connector - 2469CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-118DKR-ND - DigiKey
Specs
Type Contact Solid (Negative)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
2 C Cell Holder, PC - 2225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size AA
View Details