Keystone Electronics Corp. Retaining Clip for C Cells 62

Description
Part Number: 62 # of Cells: 1 Cell Size: C Material: Stainless Steel Type: Clip Can be used with battery clips: , , and
Request a Quote Datasheet
Description
Part Number: 62 # of Cells: 1 Cell Size: C Material: Stainless Steel Type: Clip Can be used with battery clips: , , and
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retaining Clip for C Cells - 62 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Retaining Clip for C Cells
62
Retaining Clip for C Cells 62
Part Number: 62 # of Cells: 1 Cell Size: C Material: Stainless Steel Type: Clip Can be used with battery clips: , , and

Part Number: 62

  • # of Cells: 1
  • Cell Size: C
  • Material: Stainless Steel
  • Type: Clip

Can be used with battery clips: , , and

Buy Now Datasheet
Battery Clip, C, Panel; Battery Sizes Accepted Keystone - 97H7529 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, C, Panel; Battery Sizes Accepted Keystone
97H7529
Battery Clip, C, Panel; Battery Sizes Accepted Keystone 97H7529
BATTERY CLIP, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Retainer Clip; Battery Terminals:PCB Lug; For Use With:C Batteries RoHS Compliant: Yes

BATTERY CLIP, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:1; Product Range:-; Accessory Type:Battery Retainer Clip; Battery Terminals:PCB Lug; For Use With:C Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 62 97H7529
Product Name Retaining Clip for C Cells Battery Clip, C, Panel; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 1/2AA or CR2 Battery - 108 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-202-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
4 D Cell Holder, Series Connection - 158 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers