Keystone Electronics Corp. 30mm Coin Cell Retainer, SMT-Tin Nickel Plate on T&R 3046TR

Description
Part Number: 3046TR # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel
Request a Quote Datasheet
Description
Part Number: 3046TR # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Coin Cell Retainer, SMT-Tin Nickel Plate on T&R - 3046TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
30mm Coin Cell Retainer, SMT-Tin Nickel Plate on T&R
3046TR
30mm Coin Cell Retainer, SMT-Tin Nickel Plate on T&R 3046TR
Part Number: 3046TR # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel

Part Number: 3046TR

  • # of Cells: 1
  • Battery Reference: 3032
  • Cell Size: 30mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3046DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3046DKR-ND
Battery Holders, Clips, Contacts 36-3046DKR-ND
Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3046CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3046CT-ND
Battery Holders, Clips, Contacts 36-3046CT-ND
Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3046TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3046TR-ND
Battery Holders, Clips, Contacts 36-3046TR-ND
Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3046TR 36-3046DKR-ND
Product Name 30mm Coin Cell Retainer, SMT-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Heavy Duty/Dual) Holder for 20mm Cell - 1026 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
X Syle Dual 9 Volt Battery Strap-wired in Parallel - 227 - Keystone Electronics Corp.
Specs
Material Fibre
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-2981-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers