Keystone Electronics Corp. SMT Holder for 16mm Cell-Matte Tin Plate on T&R 3092TR

Description
Part Number: 3092TR # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3092TR # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 16mm Cell-Matte Tin Plate on T&R - 3092TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 16mm Cell-Matte Tin Plate on T&R
3092TR
SMT Holder for 16mm Cell-Matte Tin Plate on T&R 3092TR
Part Number: 3092TR # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 600 / 13" reel Type: Holder

Part Number: 3092TR

  • # of Cells: 1
  • Battery Reference: 1612, 1616, 1620, 1625, 1632
  • Cell Size: 16mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 600 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3092TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3092TR-ND
Battery Holders, Clips, Contacts 36-3092TR-ND
Battery Retainer Coin, 16.0mm Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3092TR 36-3092TR-ND
Product Name SMT Holder for 16mm Cell-Matte Tin Plate on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 C Cell Holder, Solder Lug - 173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
For 9 Volt low profile Cells - 1290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1094 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Cover, Retainer; 1/2 AA; 0.640 in.; 1; PBT - 70181438 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details