Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Matte Tin Plate 3072

Description
Part Number: 3072 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3072 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate - 3072 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate
3072
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate 3072
Part Number: 3072 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3072

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3072-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3072-ND
Battery Holders, Clips, Contacts 36-3072-ND
Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone - 25T0429 - Newark, An Avnet Company
Chicago, IL, United States
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
25T0429
Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone 25T0429
BATTERY INSULATED RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY INSULATED RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3072 36-3072-ND 25T0429
Product Name SMT Insulated Retainer for 20mm Cell-Matte Tin Plate Battery Holders, Clips, Contacts Battery Insulated Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-299-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
20mm - 21mm Dia. Battery Clip, THM - 247 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting THM
View Details
2 suppliers
Premium 9 Volt Strap-T Style-6
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R - 1073TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers