Keystone Electronics Corp. SMT Contact-Tin Nickel Plate-On T&R 53TR

Description
Part Number: 53TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 150 / 13" reel Type: Clip
Request a Quote Datasheet
Description
Part Number: 53TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 150 / 13" reel Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate-On T&R - 53TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate-On T&R
53TR
SMT Contact-Tin Nickel Plate-On T&R 53TR
Part Number: 53TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 150 / 13" reel Type: Clip

Part Number: 53TR

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 150 / 13" reel
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-53CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-53CT-ND
Battery Holders, Clips, Contacts 36-53CT-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-53DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-53DKR-ND
Battery Holders, Clips, Contacts 36-53DKR-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-53TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-53TR-ND
Battery Holders, Clips, Contacts 36-53TR-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0470 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0470
Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0470
BATTERY CLIP, A/AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

BATTERY CLIP, A/AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 53TR 36-53CT-ND 25T0470
Product Name SMT Contact-Tin Nickel Plate-On T&R Battery Holders, Clips, Contacts Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 4 C Cell-1Contact Insulated - 1198 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
3 AAA Holder, PC lug - 169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3022-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
Compact Multi-Purpose Coin Cell Power Pack - 1086 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers