Keystone Electronics Corp. SMT Holder for For 1/3 N Cell -on T&R 498TR

Description
Part Number: 498TR # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A
Request a Quote Datasheet
Description
Part Number: 498TR # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for For 1/3 N Cell -on T&R - 498TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for For 1/3 N Cell -on T&R
498TR
SMT Holder for For 1/3 N Cell -on T&R 498TR
Part Number: 498TR # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A

Part Number: 498TR

  • # of Cells: 1
  • Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108
  • Cell Size: 1/3 N
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
  • 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V313,PX76A
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-498TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-498TR-ND
Battery Holders, Clips, Contacts 36-498TR-ND
Battery Holder (Open) 1/3N 1 Cell SMD (SMT) Tab

Battery Holder (Open) 1/3N 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-498TRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-498TRCT-ND
Battery Holders, Clips, Contacts 36-498TRCT-ND
BATTERY HOLDER 1/3N SMD

BATTERY HOLDER 1/3N SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-498TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-498TRDKR-ND
Battery Holders, Clips, Contacts 36-498TRDKR-ND
BATTERY HOLDER 1/3N SMD

BATTERY HOLDER 1/3N SMD

Buy Now Datasheet
Battery Holder, 1/3N Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0454 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/3N Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0454
Battery Holder, 1/3N Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0454
BATTERY HOLDER, 1/3N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/3N Lithium Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 1/3N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:1/3N Lithium Batteries; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 498TR 36-498TR-ND 25T0454
Product Name SMT Holder for For 1/3 N Cell -on T&R Battery Holders, Clips, Contacts Battery Holder, 1/3N Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vertical/Compact) Holder for 20mm Cell - 1067 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
AA Battery Holder w/ solder lugs - 1115 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
3 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers