Keystone Electronics Corp. SMT Holder for 2450 Cell-Matte Tin Plate 3088

Description
Part Number: 3088 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3088 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2450 Cell-Matte Tin Plate - 3088 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2450 Cell-Matte Tin Plate
3088
SMT Holder for 2450 Cell-Matte Tin Plate 3088
Part Number: 3088 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3088

  • # of Cells: 1
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3088-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3088-ND
Battery Holders, Clips, Contacts 36-3088-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
BATTERY RETAINER COIN SMD TAB - 443-3088 - Utmel Electronic Limited
Hong Kong, China
BATTERY RETAINER COIN SMD TAB
443-3088
BATTERY RETAINER COIN SMD TAB 443-3088
BATTERY RETAINER COIN SMD TAB

BATTERY RETAINER COIN SMD TAB

Supplier's Site
Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0441 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0441
Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0441
BATTERY CONTACT, POSITION, 24MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 24MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 3088 36-3088-ND 443-3088 25T0441
Product Name SMT Holder for 2450 Cell-Matte Tin Plate Battery Holders, Clips, Contacts BATTERY RETAINER COIN SMD TAB Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3022TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for Dual AAA Batteries - 1023 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT (Auto-In/Ultra-Low) Holder for 2032 Cell on T&R - 1057TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-242-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details