Keystone Electronics Corp. SMT Holder for 2430 Cell-Matte Tin Plate 3086

Description
Part Number: 3086 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 3086 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Holder for 2430 Cell (Part Number 3086) from Keystone Electronics Corp. is designed for surface mount technology applications. It is compatible with reflow soldering processes and features solder tails positioned outside the retainer, allowing for easy visual inspection of solder joints. The holder is suitable for use with most vacuum and mechanical pick-and-place assembly systems. Constructed from .010 (.25) phosphor bronze with a matte tin plate finish, this holder is ideal for applications involving temperature-sensitive components due to its lower soldering temperatures. The design allows for PCB pads to be utilized as negative contacts, and the dual spring contact ensures reliable battery connection. Additionally, the battery can be replaced without the need for tools, enhancing convenience in maintenance. The product is available on tape and reel, meeting ANSI/EIA-481 standards for conductive carrier tape.

Datasheet Summary
Powered by GS/AI

The SMT Holder for 2430 Cell (Part Number 3086) from Keystone Electronics Corp. is designed for surface mount technology applications. It is compatible with reflow soldering processes and features solder tails positioned outside the retainer, allowing for easy visual inspection of solder joints. The holder is suitable for use with most vacuum and mechanical pick-and-place assembly systems. Constructed from .010 (.25) phosphor bronze with a matte tin plate finish, this holder is ideal for applications involving temperature-sensitive components due to its lower soldering temperatures. The design allows for PCB pads to be utilized as negative contacts, and the dual spring contact ensures reliable battery connection. Additionally, the battery can be replaced without the need for tools, enhancing convenience in maintenance. The product is available on tape and reel, meeting ANSI/EIA-481 standards for conductive carrier tape.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2430 Cell-Matte Tin Plate - 3086 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2430 Cell-Matte Tin Plate
3086
SMT Holder for 2430 Cell-Matte Tin Plate 3086
Part Number: 3086 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3086

  • # of Cells: 1
  • Battery Reference: 2430
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3086-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3086-ND
Battery Holders, Clips, Contacts 36-3086-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0439 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0439
Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0439
BATTERY CONTACT, POSITION, 24MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 24MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3086 36-3086-ND 25T0439
Product Name SMT Holder for 2430 Cell-Matte Tin Plate Battery Holders, Clips, Contacts Battery Contact, Position, 24Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2982-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
 - 2050079 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Multiple Cell
Mounting Snap Terminals
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-202-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers