Keystone Electronics Corp. THM Clip- No Ears 52

Description
Part Number: 52 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote Datasheet
Description
Part Number: 52 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Clip- No Ears - 52 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Clip- No Ears
52
THM Clip- No Ears 52
Part Number: 52 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip

Part Number: 52

  • # of Cells: 1
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-52-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-52-ND
Battery Holders, Clips, Contacts 36-52-ND
Battery Multiple 1 Cell PC Pin

Battery Multiple 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 52 36-52-ND
Product Name THM Clip- No Ears Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-120-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
THM (Vertical/Slimline) Holder for 20mm Cell - 1065 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1081TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers