Keystone Electronics Corp. SMT Holder for 12mm Cell-Matte Tin Plated 3080

Description
Part Number: 3080 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3080 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 12mm Cell-Matte Tin Plated - 3080 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 12mm Cell-Matte Tin Plated
3080
SMT Holder for 12mm Cell-Matte Tin Plated 3080
Part Number: 3080 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3080

  • # of Cells: 1
  • Battery Reference: 1216, 1220, 1225
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3080-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3080-ND
Battery Holders, Clips, Contacts 36-3080-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 12Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0433 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 12Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0433
Battery Contact, Position, 12Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0433
BATTERY CONTACT, POSITION, 12MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 12MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3080 36-3080-ND 25T0433
Product Name SMT Holder for 12mm Cell-Matte Tin Plated Battery Holders, Clips, Contacts Battery Contact, Position, 12Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Solder lug - 189 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-268-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1093 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers