Keystone Electronics Corp. SMT Holder for 2012 Cell-Tin Nickel Plate on T&R 3028TR

Description
Part Number: 3028TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder For Bulk version, request
Request a Quote Datasheet
Description
Part Number: 3028TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder For Bulk version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2012 Cell-Tin Nickel Plate on T&R - 3028TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2012 Cell-Tin Nickel Plate on T&R
3028TR
SMT Holder for 2012 Cell-Tin Nickel Plate on T&R 3028TR
Part Number: 3028TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder For Bulk version, request

Part Number: 3028TR

  • # of Cells: 1
  • Battery Reference: 2012
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Type: Holder
  • For Bulk version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3028TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3028TR-ND
Battery Holders, Clips, Contacts 36-3028TR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3028DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3028DKR-ND
Battery Holders, Clips, Contacts 36-3028DKR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3028CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3028CT-ND
Battery Holders, Clips, Contacts 36-3028CT-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3028TR 36-3028TR-ND
Product Name SMT Holder for 2012 Cell-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1011-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
Cell Size AA
View Details
Battery Clip-9V Plastic - 239 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Component Clips
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
 - 1725980 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers
THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers