Keystone Electronics Corp. Component Clip-Aluminum 97

Description
Part Number: 97 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 97 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip-Aluminum - 97 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip-Aluminum
97
Component Clip-Aluminum 97
Part Number: 97 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 97

  • # of Cells: 2
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-97-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-97-ND
Battery Holders, Clips, Contacts 36-97-ND
Battery Holder Clip (No Contacts) C 2 Cell

Battery Holder Clip (No Contacts) C 2 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 97 36-97-ND
Product Name Component Clip-Aluminum Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AA Cell Holder with PC connector - 2465CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT Dual Holder for CR123A Cell w/ coil spring - 1014 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers