Keystone Electronics Corp. Component Clip 70

Description
Part Number: 70 # of Cells: 2 Cell Size: A Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 70 # of Cells: 2 Cell Size: A Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip - 70 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip
70
Component Clip 70
Part Number: 70 # of Cells: 2 Cell Size: A Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 70

  • # of Cells: 2
  • Cell Size: A
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-70-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-70-ND
Battery Holders, Clips, Contacts 36-70-ND
Battery Holder Clip (No Contacts) 2 Cell

Battery Holder Clip (No Contacts) 2 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 70 36-70-ND
Product Name Component Clip Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1075-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Solder Lugs
View Details
For 2 D Cell-1Contact Insulated - 1186 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers