Keystone Electronics Corp. 1/3 N Cell Holder, THM, Straight leg 497

Description
Part Number: 497 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A Straight mounting pins. Ideal for pin & paste applications.
Request a Quote Datasheet
Description
Part Number: 497 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A Straight mounting pins. Ideal for pin & paste applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/3 N Cell Holder, THM, Straight leg - 497 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/3 N Cell Holder, THM, Straight leg
497
1/3 N Cell Holder, THM, Straight leg 497
Part Number: 497 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V3 13,PX76A Straight mounting pins. Ideal for pin & paste applications.

Part Number: 497

  • # of Cells: 1
  • Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108
  • Cell Size: 1/3 N
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: THM
  • 2 Button Cell batteries can be installed in series SR44, 357,MS76,G-13,303,V313,PX76A
  • Straight mounting pins. Ideal for pin & paste applications.
Buy Now
Battery Holders, Clips, Contacts - 36-497-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-497-ND
Battery Holders, Clips, Contacts 36-497-ND
Battery Holder (Open) 1/3N 1 Cell PC Pin

Battery Holder (Open) 1/3N 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0452 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone
25T0452
Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone 25T0452
BATTERY HOLDER, 1/3 N CELL, THROUGH HOLE; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; For Use With:1/3N Lithium Batteries RoHS Compliant: Yes

BATTERY HOLDER, 1/3 N CELL, THROUGH HOLE; Battery Sizes Accepted:1/3N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; For Use With:1/3N Lithium Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 497 36-497-ND 25T0452
Product Name 1/3 N Cell Holder, THM, Straight leg Battery Holders, Clips, Contacts Battery Holder, 1/3 N Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
3 AA Cell Holder, PC with Ribbon - 2464RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers
6 D Cell Holder, Solder Lug - 201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers