Keystone Electronics Corp. Battery Holders, Clips, Contacts 5219

Description
Battery Contact Solid (Positive) Multiple Cell Solder Lug
Request a Quote Datasheet
Description
Battery Contact Solid (Positive) Multiple Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5219-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5219-ND
Battery Holders, Clips, Contacts 36-5219-ND
Battery Contact Solid (Positive) Multiple Cell Solder Lug

Battery Contact Solid (Positive) Multiple Cell Solder Lug

Buy Now Datasheet
Male Battery Contact, Aa Cell; Battery Sizes Accepted Keystone - 25T0461 - Newark, An Avnet Company
Chicago, IL, United States
Male Battery Contact, Aa Cell; Battery Sizes Accepted Keystone
25T0461
Male Battery Contact, Aa Cell; Battery Sizes Accepted Keystone 25T0461
MALE BATTERY CONTACT, AA CELL; Battery Sizes Accepted:AA, A, CR2; No. of Batteries:1; Product Range:-; Accessory Type:Button Contact; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

MALE BATTERY CONTACT, AA CELL; Battery Sizes Accepted:AA, A, CR2; No. of Batteries:1; Product Range:-; Accessory Type:Button Contact; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-5219-ND 25T0461
Product Name Battery Holders, Clips, Contacts Male Battery Contact, Aa Cell; Battery Sizes Accepted Keystone
Type Contact Solid (Positive)
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 5005274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AAA
View Details