Keystone Electronics Corp. SMT Holder for 20mm Cell Nickel Plate 3034

Description
Part Number: 3034 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel version, request
Request a Quote Datasheet
Description
Part Number: 3034 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20mm Cell Nickel Plate - 3034 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20mm Cell Nickel Plate
3034
SMT Holder for 20mm Cell Nickel Plate 3034
Part Number: 3034 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel version, request

Part Number: 3034

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Nickel Plate
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • For Tape & Reel version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3034-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3034-ND
Battery Holders, Clips, Contacts 36-3034-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3034 36-3034-ND
Product Name SMT Holder for 20mm Cell Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 2025 & 2032 Cell - 1058 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 3 D Cell-All Contacts Insulated - 2199 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
2 C Cell Holder, PC - 2225 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
 - 1724915 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Cell Size C; D
View Details