Keystone Electronics Corp. Component Clip-Aluminum 93

Description
Part Number: 93 # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 93 # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip-Aluminum - 93 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip-Aluminum
93
Component Clip-Aluminum 93
Part Number: 93 # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 93

  • # of Cells: 1
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-93-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-93-ND
Battery Holders, Clips, Contacts 36-93-ND
Battery Holder Clip (No Contacts) C 1 Cell

Battery Holder Clip (No Contacts) C 1 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 93 36-93-ND
Product Name Component Clip-Aluminum Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2990-ND - DigiKey
Specs
Mounting PC / Socket Mount
View Details
4 AA Cell Holder, PC with Ribbon - 2477RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
2 C Cell- 1 Contact Grounded - 1185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Polarized SMT Holder for Dual 18350 Batteries - 1098P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers