Keystone Electronics Corp. 30mm Coin Cell Retainer, SMT-Tin Nickel Plate 3046

Description
Part Number: 3046 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT
Request a Quote Datasheet
Description
Part Number: 3046 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30mm Coin Cell Retainer, SMT-Tin Nickel Plate - 3046 - Keystone Electronics Corp.
New Hyde Park, NY, USA
30mm Coin Cell Retainer, SMT-Tin Nickel Plate
3046
30mm Coin Cell Retainer, SMT-Tin Nickel Plate 3046
Part Number: 3046 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT

Part Number: 3046

  • # of Cells: 1
  • Battery Reference: 3032
  • Cell Size: 30mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3046-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3046-ND
Battery Holders, Clips, Contacts 36-3046-ND
Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 30.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3046 36-3046-ND
Product Name 30mm Coin Cell Retainer, SMT-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 12mm Cell-Tin Nickel Plate - 3001 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-208-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size D
View Details
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-289-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details