Keystone Electronics Corp. Retaining Clip for D Cells 63

Description
Part Number: 63 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR20, ANSI 13A, NEDA 13C, 13D, 13F, 13NC, 1115M, 1810M Cell Size: D Material: Stainless Steel Type: Clip
Request a Quote
Description
Part Number: 63 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR20, ANSI 13A, NEDA 13C, 13D, 13F, 13NC, 1115M, 1810M Cell Size: D Material: Stainless Steel Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Clip, D, Panel (part number 97H7530) is designed to securely hold D-sized batteries in place. It features a PCB lug for battery terminals and is compatible with a single D battery. The clip is constructed from either aluminum or spring steel, ensuring durability and reliability in various applications. This product is RoHS compliant, making it suitable for environmentally conscious projects. The design includes two mounting holes for easy installation, preventing the battery from loosening within the holder. This clip is an essential accessory for projects requiring a stable battery connection.

Datasheet Summary
Powered by GS/AI

The Battery Clip, D, Panel (part number 97H7530) is designed to securely hold D-sized batteries in place. It features a PCB lug for battery terminals and is compatible with a single D battery. The clip is constructed from either aluminum or spring steel, ensuring durability and reliability in various applications. This product is RoHS compliant, making it suitable for environmentally conscious projects. The design includes two mounting holes for easy installation, preventing the battery from loosening within the holder. This clip is an essential accessory for projects requiring a stable battery connection.

Suppliers

Company
Product
Description
Supplier Links
Retaining Clip for D Cells - 63 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Retaining Clip for D Cells
63
Retaining Clip for D Cells 63
Part Number: 63 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR20, ANSI 13A, NEDA 13C, 13D, 13F, 13NC, 1115M, 1810M Cell Size: D Material: Stainless Steel Type: Clip

Part Number: 63

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, IEC LR20, ANSI 13A, NEDA 13C, 13D, 13F, 13NC, 1115M, 1810M
  • Cell Size: D
  • Material: Stainless Steel
  • Type: Clip
Buy Now Datasheet
Battery Clip, D, Panel; Battery Sizes Accepted Keystone - 97H7530 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, D, Panel; Battery Sizes Accepted Keystone
97H7530
Battery Clip, D, Panel; Battery Sizes Accepted Keystone 97H7530
BATTERY CLIP, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Retainer Clip; Battery Terminals:PCB Lug; For Use With:D Batteries RoHS Compliant: Yes

BATTERY CLIP, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Retainer Clip; Battery Terminals:PCB Lug; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 63 97H7530
Product Name Retaining Clip for D Cells Battery Clip, D, Panel; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips
Unlock Full Specs
to access all available technical data

Similar Products

SMT holder for 7.9mm Coin Cell on T&R - 2988TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
For 4 D Cell-1Contact Insulated - 1162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1107-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-244-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Multiple Cell
Number of Cells 2
View Details