Keystone Electronics Corp. SMT Contact-Tin Nickel Plate 5231

Description
Part Number: 5231 # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact
Request a Quote Datasheet
Description
Part Number: 5231 # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate - 5231 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate
5231
SMT Contact-Tin Nickel Plate 5231
Part Number: 5231 # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact

Part Number: 5231

  • # of Cells: 1
  • Cell Size: A, AA, CR2, CR123A, 9 Volt
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Contact
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-5231-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5231-ND
Battery Holders, Clips, Contacts 36-5231-ND
Battery Contact Spring (Leaf) Multiple Cell SMD (SMT) Tab

Battery Contact Spring (Leaf) Multiple Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 5231 36-5231-ND
Product Name SMT Contact-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Metal Holder Contact Spring (Leaf)
Material Spring Steel
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Top Loading Holder for (1) 2450 Cell - 1053 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 2450 Cell-Tin Nickel Plate on T&R - 3008TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Vibra-Fit) Holder for 2025 & 2032 Cell on T&R - 1060TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers