Keystone Electronics Corp. Component Clip 90

Description
Part Number: 90 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 90 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Component Clip - 90 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip
90
Component Clip 90
Part Number: 90 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 90

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-90-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-90-ND
Battery Holders, Clips, Contacts 36-90-ND
Battery Holder Clip (No Contacts) AAA 1 Cell

Battery Holder Clip (No Contacts) AAA 1 Cell

Buy Now Datasheet
Battery Holder, Aaa, Pcb; Battery Sizes Accepted Keystone - 07H3370 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa, Pcb; Battery Sizes Accepted Keystone
07H3370
Battery Holder, Aaa, Pcb; Battery Sizes Accepted Keystone 07H3370
BATTERY HOLDER, AAA, PCB; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, AAA, PCB; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Screw; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 90 36-90-ND 07H3370
Product Name Component Clip Battery Holders, Clips, Contacts Battery Holder, Aaa, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-290-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) - 1073 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
1 N or 12V Cell Holder with 6
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
2 suppliers