Keystone Electronics Corp. Battery Holders, Clips, Contacts 5250

Description
Battery Contact Solid (Positive) D Cell Solder Lug
Request a Quote Datasheet
Description
Battery Contact Solid (Positive) D Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5250-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5250-ND
Battery Holders, Clips, Contacts 36-5250-ND
Battery Contact Solid (Positive) D Cell Solder Lug

Battery Contact Solid (Positive) D Cell Solder Lug

Buy Now Datasheet
Battery Contact, D Cell; Battery Sizes Accepted Keystone - 25T0467 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, D Cell; Battery Sizes Accepted Keystone
25T0467
Battery Contact, D Cell; Battery Sizes Accepted Keystone 25T0467
BATTERY CONTACT, D CELL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Button Contact; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY CONTACT, D CELL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Button Contact; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-5250-ND 25T0467
Product Name Battery Holders, Clips, Contacts Battery Contact, D Cell; Battery Sizes Accepted Keystone
Type Contact Solid (Positive)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Battery Contact - IT Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Steel
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - BAT-HLD-003-SMT-TR - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
THM Holder for AAA Battery - 1021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers