Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R 3074TR

Description
Part Number: 3074TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3074TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R - 3074TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R
3074TR
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R 3074TR
Part Number: 3074TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3074TR

  • # of Cells: 2
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3074TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3074TR-ND
Battery Holders, Clips, Contacts 36-3074TR-ND
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3074TR 36-3074TR-ND
Product Name SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-291-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
1 C Cell-1 Contact Grounded - 1173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers