Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R 3072TR

Description
Part Number: 3072TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3072TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R - 3072TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R
3072TR
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R 3072TR
Part Number: 3072TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3072TR

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3072TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3072TR-ND
Battery Holders, Clips, Contacts 36-3072TR-ND
Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone - 25T0430 - Newark, An Avnet Company
Chicago, IL, United States
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
25T0430
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone 25T0430
BATTERY INSUL RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY INSUL RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3072TR 36-3072TR-ND 25T0430
Product Name SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R Battery Holders, Clips, Contacts Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

For Low Profile 9 Volt cells - 1291 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 suppliers
1/2AA Battery Holder, Solder Lug - 1103 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers
For 1 AA Cell - 2228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers