Keystone Electronics Corp. SMT Holder for 2016 Cell-Tin Nickel Plate on T&R 3026TR

Description
Part Number: 3026TR # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3026TR # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2016 Cell-Tin Nickel Plate on T&R - 3026TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2016 Cell-Tin Nickel Plate on T&R
3026TR
SMT Holder for 2016 Cell-Tin Nickel Plate on T&R 3026TR
Part Number: 3026TR # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 750 / 13" reel Type: Holder

Part Number: 3026TR

  • # of Cells: 1
  • Battery Reference: 2016
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 750 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3026TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3026TR-ND
Battery Holders, Clips, Contacts 36-3026TR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3026TRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3026TRCT-ND
Battery Holders, Clips, Contacts 36-3026TRCT-ND
BATTERY RETAINER COIN 20MM SMD

BATTERY RETAINER COIN 20MM SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3026TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3026TRDKR-ND
Battery Holders, Clips, Contacts 36-3026TRDKR-ND
BATTERY RETAINER COIN 20MM SMD

BATTERY RETAINER COIN 20MM SMD

Buy Now Datasheet
Battery Contact, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0425 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0425
Battery Contact, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0425
BATTERY CONTACT, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3026TR 36-3026TR-ND 25T0425
Product Name SMT Holder for 2016 Cell-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts Battery Contact, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-240-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-289-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Holder for Dual AA Batteries - 1013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers