Keystone Electronics Corp. SMT Contact-Tin Nickel Plate 53

Description
Part Number: 53 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet
Description
Part Number: 53 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate - 53 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate
53
SMT Contact-Tin Nickel Plate 53
Part Number: 53 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 53

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-53-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-53-ND
Battery Holders, Clips, Contacts 36-53-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, A, Aa, 2/3A, Smd; Battery Sizes Accepted Keystone - 56P4899 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, A, Aa, 2/3A, Smd; Battery Sizes Accepted Keystone
56P4899
Battery Clip, A, Aa, 2/3A, Smd; Battery Sizes Accepted Keystone 56P4899
BATTERY CLIP, A, AA, 2/3A, SMD; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

BATTERY CLIP, A, AA, 2/3A, SMD; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 53 36-53-ND 56P4899
Product Name SMT Contact-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Clip, A, Aa, 2/3A, Smd; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-289-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R - 3012TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-268-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Cell Capacity Single Cell
Number of Cells 1
View Details
2 C Cell- 1 Contact Grounded - 1185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers