Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R 3024TR

Description
Part Number: 3024TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3024TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3024TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R
3024TR
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R 3024TR
Part Number: 3024TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 3024TR

  • # of Cells: 2
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3024TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3024TR-ND
Battery Holders, Clips, Contacts 36-3024TR-ND
Battery Retainer Coin, 20.0mm 2 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3024TRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3024TRCT-ND
Battery Holders, Clips, Contacts 36-3024TRCT-ND
BATT RETAIN COIN 20MM 2 CELL SMD

BATT RETAIN COIN 20MM 2 CELL SMD

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3024TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3024TRDKR-ND
Battery Holders, Clips, Contacts 36-3024TRDKR-ND
BATT RETAIN COIN 20MM 2 CELL SMD

BATT RETAIN COIN 20MM 2 CELL SMD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3024TR 36-3024TR-ND
Product Name SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
3 C Cell Holder, Series Connection - 150 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers