Keystone Electronics Corp. 5mm Low Profile Holder 4527

Description
Part Number: 4527 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM
Request a Quote Datasheet
Description
Part Number: 4527 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Low Profile Holder - 4527 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5mm Low Profile Holder
4527
5mm Low Profile Holder 4527
Part Number: 4527 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM

Part Number: 4527

  • # of Fuses: 1
  • Current Rating: 5 Amps
  • Fuse Entry: Vertical
  • Fuse Reference: 5mm x 20mm fuses
  • Fuse Size: 5mm
  • Material: Glass Epoxy
  • Mounting: THM
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Battery Holders
Product Number 4527
Product Name 5mm Low Profile Holder
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
4 AAA Cell Holder with PC connector - 2482CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1011-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
Cell Size AA
View Details
6 C Cell Holder, Solder Lug - 197 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers