Keystone Electronics Corp. SMT Contact-Matte Tin Plate-On T&R 555TR

Description
Part Number: 555TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 300 / 13" reel Type: Clip
Request a Quote Datasheet
Description
Part Number: 555TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 300 / 13" reel Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate-On T&R - 555TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate-On T&R
555TR
SMT Contact-Matte Tin Plate-On T&R 555TR
Part Number: 555TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 300 / 13" reel Type: Clip

Part Number: 555TR

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 300 / 13" reel
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-555TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-555TR-ND
Battery Holders, Clips, Contacts 36-555TR-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-555DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-555DKR-ND
Battery Holders, Clips, Contacts 36-555DKR-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-555CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-555CT-ND
Battery Holders, Clips, Contacts 36-555CT-ND
Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Battery Contact Clip Multiple 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0481 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0481
Battery Clip, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0481
BATTERY CLIP, AAA/N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:AAA / N Batteries RoHS Compliant: Yes

BATTERY CLIP, AAA/N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AAA, N; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:AAA / N Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 555TR 36-555TR-ND 25T0481
Product Name SMT Contact-Matte Tin Plate-On T&R Battery Holders, Clips, Contacts Battery Clip, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
6 C Cell Holder, Solder Lug - 197 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
 - 4101494 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-179-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details