Keystone Electronics Corp. Retaining Clip for AA & CR2 Cells 61

Description
Part Number: 61 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Stainless Steel Type: Clip
Request a Quote Datasheet
Description
Part Number: 61 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Stainless Steel Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Retaining Clip for AA & CR2 Cells - 61 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Retaining Clip for AA & CR2 Cells
61
Retaining Clip for AA & CR2 Cells 61
Part Number: 61 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Stainless Steel Type: Clip

Part Number: 61

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Stainless Steel
  • Type: Clip
Buy Now Datasheet
Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone - 97H7528 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone
97H7528
Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone 97H7528
BATTERY CLIP, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Retainer Clip; Battery Terminals:PCB Lug; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY CLIP, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Retainer Clip; Battery Terminals:PCB Lug; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Battery Retainer; Spring Steel - 70181468 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip, Battery Retainer; Spring Steel
70181468
Clip, Battery Retainer; Spring Steel 70181468
Spring Steel with Nickel Plated, Battery Retainer Clip Retainer clip slips on the ears of the battery holder clip The battery retainer clip prevents battery from loosening in battery holder.

Spring Steel with Nickel Plated, Battery Retainer Clip

  • Retainer clip slips on the ears of the battery holder clip
    The battery retainer clip prevents battery from loosening in battery holder.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders
Product Number 61 97H7528 70181468
Product Name Retaining Clip for AA & CR2 Cells Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone Clip, Battery Retainer; Spring Steel
Type Metal Holder; Component Clips Component Clips
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 2430 Cell-Tin Nickel Plate on T&R - 3006TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
For 1 D Cell-All Contacts Insulated - 2175 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers