Keystone Electronics Corp. SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate 3074-2

Description
Part Number: 3074-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3074-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate - 3074-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate
3074-2
SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate 3074-2
Part Number: 3074-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3074-2

  • # of Cells: 2
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3074-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3074-2-ND
Battery Holders, Clips, Contacts 36-3074-2-ND
Battery Holder (Open) Coin, 20.0mm 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3074-2 36-3074-2-ND
Product Name SMT Insulated Retainer Components for 20mm Cell-Matte Tin Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R - 1056TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Plastic
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R - 3000TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1087-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details