Keystone Electronics Corp. SMT Contact-Tin Nickel Plate-On T&R 57TR

Description
Part Number: 57TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip Bulk packaging - Matte Tin Plate - Matte Tin Plate and Tape and Reel plating-
Request a Quote Datasheet
Description
Part Number: 57TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip Bulk packaging - Matte Tin Plate - Matte Tin Plate and Tape and Reel plating-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate-On T&R - 57TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate-On T&R
57TR
SMT Contact-Tin Nickel Plate-On T&R 57TR
Part Number: 57TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip Bulk packaging - Matte Tin Plate - Matte Tin Plate and Tape and Reel plating-

Part Number: 57TR

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 250 / 13" reel
  • Type: Clip
  • Bulk packaging -
  • Matte Tin Plate -
  • Matte Tin Plate and Tape and Reel plating-
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-57TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-57TR-ND
Battery Holders, Clips, Contacts 36-57TR-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-57CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-57CT-ND
Battery Holders, Clips, Contacts 36-57CT-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-57DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-57DKR-ND
Battery Holders, Clips, Contacts 36-57DKR-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 57TR 36-57TR-ND
Product Name SMT Contact-Tin Nickel Plate-On T&R Battery Holders, Clips, Contacts
Type Metal Holder
Material Spring Steel
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Solder lug - 189 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for 7.9mm Coin Cell - 2988 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for Dual 18350 Batteries - 1098 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-295-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details