Keystone Electronics Corp. Shielded 9 Volt Strap-T Style-6" Leads 81-8

Description
Part Number: 81-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 81-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded 9 Volt Strap-T Style-6
New Hyde Park, NY, USA
Shielded 9 Volt Strap-T Style-6" Leads
81-8
Shielded 9 Volt Strap-T Style-6" Leads 81-8
Part Number: 81-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: ABS Mounting: Wire Leads Type: Strap

Part Number: 81-8

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-81-8-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-81-8-ND
Battery Holders, Clips, Contacts 36-81-8-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 8"" (203.2mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 81-8 36-81-8-ND
Product Name Shielded 9 Volt Strap-T Style-6" Leads Battery Holders, Clips, Contacts
Type Plastic Holder Battery Snaps
Material ABS
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
4 AAA Cell Holder with PC connector - 2482CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
For 1 AA Cell-1Contact Insulated - 1139 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 6.8mm Cell-Tin Nickel Plated - 2999 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers